Status: | Unknown |
---|---|
Series: | 3M CN3190 |
RoHS: | Compliant |
Product Range | 3M CN3190 |
---|---|
Gasket Material | Nickel on Copper Plated Polyester |
Length | 0.75" |
Width | 0.75" |
Attenuation | 70dB |
RoHS Compliant | Yes |
Emi Shld Fabric Tape, Square, 0.75", 5Pk | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-CN3190-3/4S?
Additional datasheets, footprints and schematics for 5-CN3190-3/4S are listed on our Part Details page. You can also find images and similar parts to 5-CN3190-3/4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-CN3190-3/4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-CN3190-3/4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-CN3190-3/4S fall under?
The 5-CN3190-3/4S is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 5-CN3190-3/4S when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-CN3190-3/4S you can contact the distributor directly for product support, shipping queries etc.
Is the 5-CN3190-3/4S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5-CN3190-3/4S have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 5-CN3190-3/4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-CN3190-3/4S often in real-time on the comparison pages.
What if I can't find stock of 5-CN3190-3/4S?
You can fill out our help required form which you can use to request a quote for 5-CN3190-3/4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.