Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0059975-1,
A43737-000 |
Prices starting from US$6,644.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$7,894.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$6,900.10
|
-
|
Buy Now | |
Future Electronics
from US$7,208.45
|
-
|
Buy Now | |
Avnet America
from US$7,254.92
|
-
|
Buy Now | |
RS Americas
from US$7,389.56
|
-
|
Buy Now | |
element14
from US$7,659.07
|
-
|
Buy Now | |
TTI Europe
from US$6,864.70
|
-
|
Buy Now | |
TE Store
from US$6,644.03
|
-
|
Buy Now | |
Farnell
from US$7,049.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Power Type | Hydraulic (8,200 psi), Manual |
Certification | Yes – Certificate Included |
Crimp Tool Hydraulic Solistrand | RS |
Tools, Hydraulic Crimp | Newark Electronics |
HYP10 SOLIS 8-2AWG ASSY | Future Electronics |
Crimping Dies For Solistrand Terminals And Splices | Avnet America |
Crimp Tool, 8 - 2 AWG Wire Size | TE Connectivity 59975-1 | RS Americas |
CRIMP TOOL, HYDRAULIC | element14 |
HYP10 SOLIS 8-2AWG ASSY Die Sets Type: Fixed In Tool TE Certification: Yes – Certificate Included Power Technology Type: Hydraulic (8,200 psi) Manual Fixed" Tool – Certificate Included Hydraulic (8,200 psi) | Hand Crimping Tool | Part Number: 59975-1 | Internal Number: 59975-1 | Alias Number: A43737-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 599 |
RoHS: | Unknown |
Crimp Tool Type | Hydraulic |
---|---|
For Use With | AMP SOLISTRAND 8-2AWG Terminals & Splices |
Product Range | Te Connectivity / Amp 599 |
Crimp Size | 8AWG to 2AWG |
Crimp Tool | Hydraulic Hand |
Where can I find additional details, specifications and documents for a 59975-1?
Additional datasheets, footprints and schematics for 59975-1 are listed on our Part Details page. You can also find images and similar parts to 59975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59975-1 fall under?
The 59975-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59975-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 59975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59975-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 59975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59975-1 often in real-time on the comparison pages.
What if I can't find stock of 59975-1?
You can fill out our help required form which you can use to request a quote for 59975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.