Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9,479.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12,158.81
|
No stock
|
Buy Now | |
Electro Enterprises
from US$12,242.62
|
1
in stock
|
Buy Now | |
Avnet America
from US$11,593.16
|
-
|
Buy Now | |
RS Americas
from US$11,808.31
|
-
|
Buy Now | |
Boersig
from US$13,188.65
|
-
|
Buy Now | |
TTI Europe
from US$9,479.72
|
-
|
Buy Now | |
TE Store
from US$10,027.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|---|
Power Type | Manual, Hydraulic (8,200 psi) |
Tool Type | Hand Tool Frame Assembly (No Crimp Die) |
Die Sets Type | Removable/Interchangeable |
Hand Crimping Tool, Hydraulic | Newark Electronics |
Powered Crimp Tools | RS Americas |
HYP8 8-2AWG MANUAL TOOL-No Dies | Boersig |
HYP8 8-2AWG MANUAL TOOL | TTI Europe |
HYP8 8-2AWG MANUAL TOOL-No Dies Die Sets Type: Removable/Interchangeable TE Certification: Cannot be Certified Power Technology Type: Hydraulic (8,200 psi) Manual Tooling Type: Hand Tool Frame Assembly (No Crimp Die) Removable/Interchangeable Cannot be Certified Hydraulic (8,200 psi) Hand Tool Frame Assembly (No Crimp Die) | Hand Crimping Tool | Part Number: 59974-1 | Internal Number: 59974-1 | HYP8 8-2AWG MANUAL TOOL-No Dies Die Sets Type: Removable/Interchangeable TE Certification: Cannot be Certified Power Technology Type: Hydraulic (8,200 psi) Manual Tooling Type: Hand Tool Frame Assembly (No Crimp Die) Removable/Interchangeable Cannot be Certified Hydraulic (8,200 psi) Hand Tool Frame Assembly (No Crimp Die) | Hand Crimping Tool | Part# 59974-1 | TE Store |
Where can I find additional details, specifications and documents for a 59974-1?
Additional datasheets, footprints and schematics for 59974-1 are listed on our Part Details page. You can also find images and similar parts to 59974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59974-1 fall under?
The 59974-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59974-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 59974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59974-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 59974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59974-1 often in real-time on the comparison pages.
What if I can't find stock of 59974-1?
You can fill out our help required form which you can use to request a quote for 59974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.