Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$856.04
Crimp Tool Type | Hand |
---|---|
For Use With | Cinch 425-00-00-872 20-18AWG Terminals |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | 18AWG to 20AWG Terminals |
Wire Area Size Max | 0.8mm² |
Wire Area Size Min | 0.5mm² |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 20AWG |
Crimp Tool, 0.5-0.8 Mm Terminals | Newark Electronics |
CRIMP TOOL, 0.5-0.8 MM TERMINALS | element14 |
HAND CRIMP TOOL 0.5-0.8MM2 | RS |
SHS HAND CRIMP TOOL FOR TERMINAL 4250000872 | Cinch 5991111615 | RS Americas |
Hand Crimp Tool for Terminal Contact 4250000872 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5991111615?
Additional datasheets, footprints and schematics for 5991111615 are listed on our Part Details page. You can also find images and similar parts to 5991111615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5991111615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5991111615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5991111615 fall under?
The 5991111615 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 5991111615 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5991111615 you can contact the distributor directly for product support, shipping queries etc.
Is the 5991111615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5991111615 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 5991111615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5991111615 often in real-time on the comparison pages.
What if I can't find stock of 5991111615?
You can fill out our help required form which you can use to request a quote for 5991111615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.