Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Color | Yellow |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
LED Color | Red / Yellow |
LED Mounting | SMD |
LED Type | Multicolor |
Lens Color | Yellow |
Lens Shape | Rectangular |
Luminous Intensity | 150mcd |
RoHS Compliant | Yes |
Surface Mount 1210 Yellow/Red | Future Electronics |
Led, Red, Yellow, Smd, Rectangle, 20Ma | Newark Electronics |
LED | RS Americas |
SMD LED BICOLOR YLW RD 1210 | TTI Europe |
Standard LEDs - SMD Yellow/Red WC 150/80mcd 592/645nm | Sager |
Where can I find additional details, specifications and documents for a 5988660207F?
Additional datasheets, footprints and schematics for 5988660207F are listed on our Part Details page. You can also find images and similar parts to 5988660207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988660207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988660207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988660207F fall under?
The 5988660207F is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to 5988660207F when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988660207F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988660207F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5988660207F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for 5988660207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988660207F often in real-time on the comparison pages.
What if I can't find stock of 5988660207F?
You can fill out our help required form which you can use to request a quote for 5988660207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.