Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
230
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
325
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
230
in stock
|
Buy Now | |
element14
from US$0.40
|
230
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now |
LED Color | Green Red Orange |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Color | RO 20mA G 20mA |
Forward Voltage / Color | RO 2V G 3.2V |
SMD LED BICOLOR RORN GN 1210 | TTI Europe |
Standard LEDs-SMD RedOrg/Green WC 120/240mcd | Rapid Electronics |
Multicolor Led, 1210, Red Orange/Green | Newark Electronics |
MULTICOLOR LED, 1210, RED ORANGE/GREEN | element14 |
598 Series Red Orange/Green 3.2 x 2.7 x 0.7 mm 140â•‘ Water Clear SMT LED | Future Electronics |
LED | RS Americas |
Standard LEDs - SMD RedOrg/Green WC 120/240mcd 630/530nm | Sager |
Where can I find additional details, specifications and documents for a 5988621207F?
Additional datasheets, footprints and schematics for 5988621207F are listed on our Part Details page. You can also find images and similar parts to 5988621207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988621207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988621207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988621207F fall under?
The 5988621207F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5988621207F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988621207F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988621207F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5988621207F have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 5988621207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988621207F often in real-time on the comparison pages.
What if I can't find stock of 5988621207F?
You can fill out our help required form which you can use to request a quote for 5988621207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.