Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
LED Color | Green Yellow |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 140° |
Lens Shape | Square |
Forward Current / Color | Y 20mA G 20mA |
Luminous Intensity / Color | Y 135mcd G 50mcd |
Yellow/Green Water Clear SMT 140â–‘ 2 V 20 mA LED 0606 | Future Electronics |
SMD LED BICOLOR Y YGN 0606 | TTI Europe |
Led, Grn/Yel, 50/135Mcd, 570/590Nm | Newark Electronics |
SM LED 0606 Y/YG CATH 7 REEL Discretes | Dialight 598-8440-20-7CF | RS Americas |
Standard LEDs - SMD Yel/Grn WC 150/65mcd 595/575nm | Sager |
LED, YEL/ YEL GRN, 135/59MCD, 590/570NM | Farnell |
Where can I find additional details, specifications and documents for a 598-8440-20-7CF?
Additional datasheets, footprints and schematics for 598-8440-20-7CF are listed on our Part Details page. You can also find images and similar parts to 598-8440-20-7CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 598-8440-20-7CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 598-8440-20-7CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 598-8440-20-7CF fall under?
The 598-8440-20-7CF is listed under Dialight Parts.
Can I view similar or alternative parts?
You can view similar parts to 598-8440-20-7CF when available in the Dialight Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 598-8440-20-7CF you can contact the distributor directly for product support, shipping queries etc.
Is the 598-8440-20-7CF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 598-8440-20-7CF have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 598-8440-20-7CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 598-8440-20-7CF often in real-time on the comparison pages.
What if I can't find stock of 598-8440-20-7CF?
You can fill out our help required form which you can use to request a quote for 598-8440-20-7CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.