Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | 1.6mm x 1.1mm |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 60mcd G 40mcd |
Forward Voltage / Colour | R 2V G 2V |
Wavelength / Colour | R 645nm G 570nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Forward Voltage VF Max | 2V |
LED Type | Multicolour |
Material | AllnGaP |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
LED,598,Bi-Red,Green,0606,80/50lm | RS |
LED, 0606, RED/GRN | element14 |
Led, 1.6Mm X 1.6Mm, Red/Green, 0606, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 5988410207F?
Additional datasheets, footprints and schematics for 5988410207F are listed on our Part Details page. You can also find images and similar parts to 5988410207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988410207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988410207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988410207F fall under?
The 5988410207F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5988410207F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988410207F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988410207F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5988410207F have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 5988410207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988410207F often in real-time on the comparison pages.
What if I can't find stock of 5988410207F?
You can fill out our help required form which you can use to request a quote for 5988410207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.