Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
598367-000,
1194731-7 |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Weight | 4.08kg/km |
Wire Color | Orange |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Size | 22AWG |
Wire Diameter | .0425in, 1.08mm |
Conductor Diameter | .03in, .75mm |
Cable Insulation Thickness | .006in, .152mm |
Wire Size | 22AWG, .33mm² |
Overall Outside Diameter | .054in, 1.37mm |
Strand Size | 34AWG |
Overall Outside Diameter Range | 1.04 – 1.12mm, .041 – .044in |
Resistance (Max) | 15.9 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Style | Primary, Stranded |
Cable Type | FlexLite HT |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire | Avnet America |
Hook-up Wire FLHTC0311-22-3 | Sager |
Where can I find additional details, specifications and documents for a 598367-000?
Additional datasheets, footprints and schematics for 598367-000 are listed on our Part Details page. You can also find images and similar parts to 598367-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 598367-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 598367-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 598367-000 fall under?
The 598367-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 598367-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 598367-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 598367-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 598367-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 598367-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 598367-000 often in real-time on the comparison pages.
What if I can't find stock of 598367-000?
You can fill out our help required form which you can use to request a quote for 598367-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.