Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$50.49
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
452
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
189
in stock
|
Buy Now | |
element14
from US$39.70
|
23
in stock
|
Buy Now | |
Carlton-Bates
from US$1.18
|
-
|
Buy Now | |
Sager
from US$0.61
|
-
|
Buy Now | |
Farnell
from US$53.62
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lighting Transformer Primary Voltages | 1 x 120V |
---|---|
Secondary Voltages | 8V, 16V, 24V |
Secondary Power | 30W |
Class 2 Signaling Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 598?
Additional datasheets, footprints and schematics for 598 are listed on our Part Details page. You can also find images and similar parts to 598 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 598 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 598 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 598 fall under?
The 598 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 598 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 598 you can contact the distributor directly for product support, shipping queries etc.
Is the 598 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 598 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 598.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 598 often in real-time on the comparison pages.
What if I can't find stock of 598?
You can fill out our help required form which you can use to request a quote for 598 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.