Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red, Yellow |
---|---|
LED Mounting | SMD |
Viewing Angle | 120° |
Lens Shape | Round |
Luminous Intensity / Color | R 7.3mcd, Y 6.8mcd |
Wavelength / Colour | R 635nm, Y 586nm |
Colour | Red/Yellow |
RoHS Compliant | Yes |
Led, 2.39Mm, Red/Yellow, Smd | Newark Electronics |
SMD LED PLCC R/Y SAMPLE STRIP | Dialight 597-7731-202F | RS Americas |
Standard LEDs - SMD RED/YELLOW DIFF | Sager |
Where can I find additional details, specifications and documents for a 597-7731-202F?
Additional datasheets, footprints and schematics for 597-7731-202F are listed on our Part Details page. You can also find images and similar parts to 597-7731-202F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597-7731-202F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597-7731-202F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597-7731-202F fall under?
The 597-7731-202F is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 597-7731-202F when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597-7731-202F you can contact the distributor directly for product support, shipping queries etc.
Is the 597-7731-202F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 597-7731-202F have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 597-7731-202F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597-7731-202F often in real-time on the comparison pages.
What if I can't find stock of 597-7731-202F?
You can fill out our help required form which you can use to request a quote for 597-7731-202F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.