Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
LED Color | Green, Red |
---|---|
LED Mounting | SMD |
Viewing Angle | 128° |
Lens Shape | Rectangular |
Forward Current / Color | R 20mA, G 20mA |
Luminous Intensity / Color | R 52mcd, G 21mcd |
RoHS Compliant | Yes |
Led, Green, Red, Smd, Rectangle, 20Ma | Newark Electronics |
LED, GREEN, RED, SMD, RECTANGLE, 20MA | element14 |
Standard LEDs - SMD SMD LED | Future Electronics |
SMD LED 0404 R/G 7 REEL | Dialight 597-7707-507F | RS Americas |
SMD LED BICOLOR RD GN 0404 | TTI Europe |
Where can I find additional details, specifications and documents for a 597-7707-507F?
Additional datasheets, footprints and schematics for 597-7707-507F are listed on our Part Details page. You can also find images and similar parts to 597-7707-507F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597-7707-507F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597-7707-507F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597-7707-507F fall under?
The 597-7707-507F is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 597-7707-507F when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597-7707-507F you can contact the distributor directly for product support, shipping queries etc.
Is the 597-7707-507F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 597-7707-507F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 597-7707-507F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597-7707-507F often in real-time on the comparison pages.
What if I can't find stock of 597-7707-507F?
You can fill out our help required form which you can use to request a quote for 597-7707-507F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.