Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.86
|
15,725
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
17,356
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
15,725
in stock
|
Buy Now | |
Farnell
from US$1.05
|
12,600
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
1,631
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
TE Store
from US$0.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 5 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 1.2in, 30.5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Mating Alignment Type | Polarization |
Mounting Style | Panel Mount |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Sealable | No |
Housing Type | Tab Housing |
Insulated | No |
Product Type | Terminal Housing |
Style Code | C |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers&Wire Housings FASTIN FASTON HOUSING 5POS | Rapid Electronics |
Headers&wire Housings Fastin Faston Housing 5Pos |Amp Te Connectivity 5-964492-5 | Newark Electronics |
PLUG HOUSING, 5POS, POLYAMIDE 6, NATURAL | Farnell |
TE Connectivity FASTIN FASTON HOUSING 5POS Headers & Wir | Distrelec |
5 Position Housing Connector Male, Tab - 0.250 (6.35mm) | Future Electronics |
Conn Housing F 5 POS 5mm Crimp ST | Avnet America |
Special Order: FASTIN FASTON HOUSING 5POS Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 5 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 5 Straight | Crimp Terminal Housing | Part Number: 5-964492-5 | Internal Number: 5-964492-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 5mm |
For Use With | FASTIN-FASTON Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-964492-5?
Additional datasheets, footprints and schematics for 5-964492-5 are listed on our Part Details page. You can also find images and similar parts to 5-964492-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-964492-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-964492-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-964492-5 fall under?
The 5-964492-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-964492-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-964492-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-964492-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-964492-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 5-964492-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-964492-5 often in real-time on the comparison pages.
What if I can't find stock of 5-964492-5?
You can fill out our help required form which you can use to request a quote for 5-964492-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.