Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Isolation Voltage | 1.5kV |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Body Material | Solder Dipped |
Common Mode Ratio | 1000V/uS |
Data Rate Max | 5Mbps |
Optocoupler Logic-Out Three State DC-IN 2-CH 8-Pin CDIP | Avnet America |
Where can I find additional details, specifications and documents for a 5962-8876901PA?
Additional datasheets, footprints and schematics for 5962-8876901PA are listed on our Part Details page. You can also find images and similar parts to 5962-8876901PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5962-8876901PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5962-8876901PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5962-8876901PA fall under?
The 5962-8876901PA is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 5962-8876901PA when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5962-8876901PA you can contact the distributor directly for product support, shipping queries etc.
Is the 5962-8876901PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5962-8876901PA have stock available?
Authorised distributors including Avnet America and EBV Elektronik have stock available or on a lead time for 5962-8876901PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5962-8876901PA often in real-time on the comparison pages.
What if I can't find stock of 5962-8876901PA?
You can fill out our help required form which you can use to request a quote for 5962-8876901PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.