Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Size Held | 13/32" |
Holder Terminals | Pressure Plate, Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 5000 Series |
RoHS Compliant | No |
Fuse Clip, 10.3Mm, Pcb Mount | Newark Electronics |
Fuse Clip Lug Through Hole | Avnet America |
Accessory, TRON FUSE CLIP | Bussmann by Eaton 5960-61 | RS Americas |
Fuse Clips Clip For 13/32 Fuse | Sager |
Where can I find additional details, specifications and documents for a 5960-61?
Additional datasheets, footprints and schematics for 5960-61 are listed on our Part Details page. You can also find images and similar parts to 5960-61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5960-61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5960-61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5960-61 fall under?
The 5960-61 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 5960-61 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5960-61 you can contact the distributor directly for product support, shipping queries etc.
Is the 5960-61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5960-61 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 5960-61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5960-61 often in real-time on the comparison pages.
What if I can't find stock of 5960-61?
You can fill out our help required form which you can use to request a quote for 5960-61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.