Status: | Unknown |
---|---|
Series: | 5900 Series |
RoHS: | Unknown |
Prices starting from US$47.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.36
|
22
in stock
|
Buy Now | |
RS Americas
from US$47.64
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$52.02
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$50.90
|
25
in stock
|
Buy Now | |
element14
from US$52.36
|
23
in stock
|
Buy Now | |
Farnell
from US$61.36
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$48.94
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$56.66
|
2
in stock
|
Buy Now | |
Distrelec
from US$50.57
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 127mm |
External Depth | 38mm |
Noise Rating | 44dBA |
Flow Rate - Imperial | 105.9cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 5900 Series |
Power Rating | 17W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
External Height | 127mm |
External Width | 127mm |
Fixing Centres | 113.5mm |
Frame Dimensions | 127mm x 127mm x 38mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Operating Temperature Max | 60°C |
Power Consumption | 17W |
AC Fan, 230V, 127x127x 38mm, 105.9CFM, 17W, 47dBA, Terminals | ebm-papst 5958 | RS Americas |
AC Fans Tubeaxial Fan 127x127x38mm 230VAC | Rapid Electronics |
FAN, 127X127X38MM, 230VAC | element14 |
Ball bearing axial fan, 180cu.m/h 230Vac | RS |
Axial Fan, 127Mm, 230Vac | Newark Electronics |
Fan: AC | Transfer Multisort Elektronik |
ebmpapst Axial Fan AC 127x127x38mm 230V 180m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 5958?
Additional datasheets, footprints and schematics for 5958 are listed on our Part Details page. You can also find images and similar parts to 5958 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5958 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5958 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5958 fall under?
The 5958 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 5958 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5958 you can contact the distributor directly for product support, shipping queries etc.
Is the 5958 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5958 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 5958.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5958 often in real-time on the comparison pages.
What if I can't find stock of 5958?
You can fill out our help required form which you can use to request a quote for 5958 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.