595393-000 Hook Up Wire by TE Connectivity

55A7113-16-2

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1194708-8,
595393-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Newark
Newark
from US$0.65
3,600
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.48
3,600
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.20
2,900
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Insulation Material Radiation-Crosslinked, Modified ETFE
Conductor Material Bare Copper
Wire Size 16AWG, 1.31mm²
Voltage Rating 600V
Cable Type Spec 55A
Operating Temperature Range -65 – 200°C

Alternative Descriptions

55A7113-16-2 |Raychem Te Connectivity 595393-000 | Newark Electronics
SINGLE WIRE CABLEWIRE | Farnell
Hook-up Wire 55A7113-16-2 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 595393-000?

Additional datasheets, footprints and schematics for 595393-000 are listed on our Part Details page. You can also find images and similar parts to 595393-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 595393-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 595393-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 595393-000 fall under?

The 595393-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 595393-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 595393-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 595393-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 595393-000 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Farnell and Sager have stock available or on a lead time for 595393-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 595393-000 often in real-time on the comparison pages.

What if I can't find stock of 595393-000?

You can fill out our help required form which you can use to request a quote for 595393-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay