Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
595233-000,
3-1194707-7 |
Wire Color | WT |
---|---|
Jacket Material | Radiation-Crosslinked, Modified Flexible ETFE |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Jacket Color | White |
Conductor Material | Nickel-Plated Copper |
Number of Conductors | 1 |
Number of Strands | 1330 |
Length | 50ft |
Wire Size | 67.4mm², 133000CMA, 0AWG |
Conductor Diameter | 11.61mm, .457in |
Wire Diameter | 14.05mm, .553in |
Strand Size | 30AWG |
Overall Outside Diameter | 14.05mm, .553in |
Voltage Rating | 600VAC |
Packaging Method | Reel |
Cable Type | Power |
Product Type | Cable |
Cable Insulation Style | Double |
Product Classification | Cable - Power |
Operating Temperature Range | -65 – 200°C |
Power Cable 1Conductors 00AWG 14.05mm Nickel Plated Copper White 600VAC | Avnet America |
Hook-up Wire CMC-0553-00-9 | Sager |
Where can I find additional details, specifications and documents for a 595233-000?
Additional datasheets, footprints and schematics for 595233-000 are listed on our Part Details page. You can also find images and similar parts to 595233-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 595233-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 595233-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 595233-000 fall under?
The 595233-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 595233-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 595233-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 595233-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 595233-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 595233-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 595233-000 often in real-time on the comparison pages.
What if I can't find stock of 595233-000?
You can fill out our help required form which you can use to request a quote for 595233-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.