Status: | Unknown |
---|---|
Series: | 5900 Series |
RoHS: | Unknown |
Prices starting from US$38.43
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 127mm |
External Depth | 38mm |
Noise Rating | 43dBA |
Flow Rate - Imperial | 105.9cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Bearing Type | Sleeve |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 5900 Series |
Power Rating | 17W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
External Height | 127mm |
External Width | 127mm |
Fixing Centres | 113.5mm |
Frame Dimensions | 127mm x 127mm x 38mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Operating Temperature Max | 55°C |
Power Consumption | 17W |
Sleeve bearing axial fan,127mm 230Vac | RS |
ebmpapst Axial Fan AC 127x127x38mm 230V 198m³/h | Distrelec |
FAN, 127X127X38MM, 230VAC | element14 |
AC Fan, 230V 127x127x 38mm, 105.9CFM 17W 46dBA Terminals 5900 Series | ebm-papst 5950 | RS Americas |
Ebm Papst |Ebm-Papst 5950 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5950?
Additional datasheets, footprints and schematics for 5950 are listed on our Part Details page. You can also find images and similar parts to 5950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5950 fall under?
The 5950 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 5950 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5950 you can contact the distributor directly for product support, shipping queries etc.
Is the 5950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5950 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and RS Americas have stock available or on a lead time for 5950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5950 often in real-time on the comparison pages.
What if I can't find stock of 5950?
You can fill out our help required form which you can use to request a quote for 5950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.