Status: | Unknown |
---|---|
Series: | 59 Series |
RoHS: | Unknown |
Prices starting from US$9.44
Switch Operation | Off-(On) |
---|---|
Illumination Colour | Green |
Product Range | 59 Series |
Pushbutton Actuator Style | Round |
Contact Configuration | SPST-NO-DB |
Switch Terminals | Solder |
Contact Current Max | 400mA |
Contact Voltage AC Nom | 32V |
Contact Voltage DC Nom | - |
IP Rating | IP67 |
SVHC | No SVHC (07-Jul-2017) |
Pb Sw, Illum, Spst-No-Db, 0.4A, 32V, Grn | Newark Electronics |
PB SW, ILLUM, SPST-NO-DB, 0.4A, 32V, GRN | element14 |
Black round green LED pushbutton switch | RS |
Push Button Switch, NO, Panel Mount, Momentary , Illuminated Green LED, | ITW Switches 59-411G | RS Americas |
Switch Push Button N.O. Round Button 0.4A 125VAC 16VA Momentary Contact Solder Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 59-411G?
Additional datasheets, footprints and schematics for 59-411G are listed on our Part Details page. You can also find images and similar parts to 59-411G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59-411G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59-411G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59-411G fall under?
The 59-411G is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 59-411G when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59-411G you can contact the distributor directly for product support, shipping queries etc.
Is the 59-411G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59-411G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 59-411G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59-411G often in real-time on the comparison pages.
What if I can't find stock of 59-411G?
You can fill out our help required form which you can use to request a quote for 59-411G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.