Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$309.78
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
10,000
in stock
|
Buy Now | |
Conrad
from US$9.08
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$289.99
|
2
in stock
|
Buy Now | |
RS Americas
from US$251.99
|
2
in stock
|
Buy Now | |
Jameco Electronics
from US$271.95
|
-
|
Buy Now | |
element14
from US$336.13
|
-
|
Buy Now | |
Distrelec
from US$341.20
|
-
|
Buy Now |
Kit Contents | 1 Each of Black Yellow Red Brown and Orange Test Leads |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 673mm |
Lead Length | 673mm |
Voltage Rating | 45V |
Digital Multimeter-Dmm Kelvin Clip Cable Assembly | Newark Electronics |
Cable Assy, Gold Plated Beryllium Copper, 5 A, 45 V (RMS), 50 C, 26.5 in. | Pomona Electronics 5940 | RS Americas |
CABLE ASM,KELVIN CLIP W/BANANA PLUGS,COMPAT W/ 4-WIRE INSTRM | Jameco Electronics |
TEST LEAD SET, KELVIN CLIP | element14 |
Pomona Test Lead, Kelvin Clip/Alligator Clip - 5x Banana Plug, 4 mm, 673mm, Beryllium Copper | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5940?
Additional datasheets, footprints and schematics for 5940 are listed on our Part Details page. You can also find images and similar parts to 5940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5940 fall under?
The 5940 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5940 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5940 you can contact the distributor directly for product support, shipping queries etc.
Is the 5940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5940 have stock available?
Authorised distributors including Future Electronics, Conrad, Newark Electronics, RS Americas and Jameco Electronics have stock available or on a lead time for 5940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5940 often in real-time on the comparison pages.
What if I can't find stock of 5940?
You can fill out our help required form which you can use to request a quote for 5940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.