Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$454.50
Grommet Material | Silicone Rubber |
---|---|
Module Color | Green |
Plug Body Material | FEP |
Plug Body Color | Black |
Grommet Color | Green |
Module Material | DAP |
Contact Base Material | Copper Alloy |
Contact Size | 21 |
Comment | Contacts and sealing plugs packaged separately., Customer/military marking, see drawing. |
Product Type | Terminal Junction System Component |
Terminal Junction System Component Type | Grounding Block |
Mod W/ Grnding Bracket |Amp Te Connectivity 592840-1 | Newark Electronics |
MOD W/ GRNDING BRACKET | Rapid Electronics |
TJ F/B 21E34-699 Terminal Junction System Component Type: Grounding Block Compatible With Contact Size: 21 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Sealable: Yes Grounding Block 21 .1" 2.54 mm | Terminal Junction Module | Part Number: 592840-1 | Internal Number: 592840-1 | .1" | TE Connectivity | TE Store |
Terminal Junction System ST | Avnet America |
TJ F/B 21E34-699 | TE Connectivity 592840-1 | RS Americas |
Where can I find additional details, specifications and documents for a 592840-1?
Additional datasheets, footprints and schematics for 592840-1 are listed on our Part Details page. You can also find images and similar parts to 592840-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592840-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592840-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592840-1 fall under?
The 592840-1 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 592840-1 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592840-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 592840-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 592840-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 592840-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592840-1 often in real-time on the comparison pages.
What if I can't find stock of 592840-1?
You can fill out our help required form which you can use to request a quote for 592840-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.