Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
Where can I find additional details, specifications and documents for a 59270?
Additional datasheets, footprints and schematics for 59270 are listed on our Part Details page. You can also find images and similar parts to 59270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59270 fall under?
The 59270 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59270 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59270 you can contact the distributor directly for product support, shipping queries etc.
Is the 59270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59270 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 59270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59270 often in real-time on the comparison pages.
What if I can't find stock of 59270?
You can fill out our help required form which you can use to request a quote for 59270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.