Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Module Material | Epoxy |
---|---|
Grommet Color | Blue |
Module Color | Black |
Plug Body Color | Black |
Plug Body Material | FEP |
Grommet Material | Silicone Rubber |
Contact Size | 21 |
Contact Base Material | Copper Alloy |
Comment | Contacts and sealing plugs packaged separately., Customer/military marking, see drawing. |
Product Type | Terminal Junction System Component |
Terminal Junction System Component Type | Feedback Module |
Term Jct, F/B Sz 21, 33 Buss Rohs Compliant: Yes |Amp Te Connectivity 592629-5 | Newark Electronics |
Feedback Module ST | Avnet America |
Terminal Block Tools & Accessories TERM JCT F/B SZ 21 40 BUSS | Sager |
Where can I find additional details, specifications and documents for a 592629-5?
Additional datasheets, footprints and schematics for 592629-5 are listed on our Part Details page. You can also find images and similar parts to 592629-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592629-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592629-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592629-5 fall under?
The 592629-5 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 592629-5 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592629-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 592629-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 592629-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 592629-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592629-5 often in real-time on the comparison pages.
What if I can't find stock of 592629-5?
You can fill out our help required form which you can use to request a quote for 592629-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.