Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Size | 21 (22HD) |
---|---|
Contact Mating Area Plating Material | Gold |
Class | D |
Contact Base Material | Copper Alloy, Nickel |
Length | .205mm, 5.2in |
Band 2 Color | Black |
Band 3 Color | Violet |
Band 1 Color | Green |
Product Type | Terminal Junction System Component |
Terminal Junction System Component Type | Contact |
Cont,pin Sz21/22,m39029/1-507 Rohs Compliant: Yes |Amp Te Connectivity 592413-1 | Newark Electronics |
Junction System Contacts CONT PIN SZ21/22 M39029/1-507 | Sager |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 592413-1?
Additional datasheets, footprints and schematics for 592413-1 are listed on our Part Details page. You can also find images and similar parts to 592413-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592413-1 fall under?
The 592413-1 is listed under Connectors > Terminal Junction Modules & Accessories > Junction Contacts.
Can I view similar or alternative parts?
You can view similar parts to 592413-1 when available in the Junction Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592413-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 592413-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 592413-1 have stock available?
Authorised distributors including Newark Electronics, Sager, Avnet America and Avnet Abacus have stock available or on a lead time for 592413-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592413-1 often in real-time on the comparison pages.
What if I can't find stock of 592413-1?
You can fill out our help required form which you can use to request a quote for 592413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.