Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.70
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$3.70
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
12
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
Distrelec
from US$3.28
|
-
|
Buy Now | |
TE Store
from US$2.43
|
-
|
Buy Now | |
Sager
from US$2.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Length | 14.33mm, .564in |
---|---|
Terminal Junction Module Accessory Type | Sealing Plug |
Junction System Tools&accessories Tj Sealing |Amp Te Connectivity 592104-2 | Newark Electronics |
Junction System Tools&Accessories TJ SEALING | Rapid Electronics |
Connector Accessories Seal Plug Teflon Red | Avnet America |
TE Connectivity TJ SEALING PLUG SZ 16 Junction System To | Distrelec |
Special Order: TJ SEALING PLUG,SZ 16 Terminal Junction Module Accessory Type: Sealing Plug Product Length: .564 in Product Length: 14.33 mm Sealing Plug .564" 14.33 mm | Terminal Junction Module Hardware | Part Number: 592104-2 | Internal Number: 592104-2 | TE Connectivity | TE Store |
Junction System Tools & Accessories TJ SEALING PLUG,SZ 16 | Sager |
Where can I find additional details, specifications and documents for a 592104-2?
Additional datasheets, footprints and schematics for 592104-2 are listed on our Part Details page. You can also find images and similar parts to 592104-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 592104-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 592104-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 592104-2 fall under?
The 592104-2 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Module Hardware.
Can I view similar or alternative parts?
You can view similar parts to 592104-2 when available in the Terminal Junction Module Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 592104-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 592104-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 592104-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 592104-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 592104-2 often in real-time on the comparison pages.
What if I can't find stock of 592104-2?
You can fill out our help required form which you can use to request a quote for 592104-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.