Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Contact Points | 4 |
---|---|
Contact Size | 20 |
Resistance | 9100Ω |
Resistor Specification | RLR07C9101GS |
Product Type | Terminal Junction System Component |
Terminal Junction System Component Type | Electronic Module Block-Resistor |
Term Jct,elect, Feedback |Amp Te Connectivity 591873-1 | Newark Electronics |
Electronic Module Block-Resistor 4 POS | Avnet America |
Terminal Block Tools & Accessories TERM JCT ELECT SPCL | Sager |
Where can I find additional details, specifications and documents for a 591873-1?
Additional datasheets, footprints and schematics for 591873-1 are listed on our Part Details page. You can also find images and similar parts to 591873-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591873-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591873-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591873-1 fall under?
The 591873-1 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 591873-1 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591873-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 591873-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591873-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 591873-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591873-1 often in real-time on the comparison pages.
What if I can't find stock of 591873-1?
You can fill out our help required form which you can use to request a quote for 591873-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.