Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$216.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$256.78
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$313.16
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$240.00
|
96
in stock
|
Buy Now | |
Farnell
from US$320.47
|
77
in stock
|
Buy Now | |
TE Store
from US$313.99
|
50
in stock
|
Buy Now | |
Avnet America
from US$216.91
|
-
|
Buy Now | |
RS Americas
from US$275.73
|
-
|
Buy Now |
Grommet Material | Silicone Rubber |
---|---|
Contact Size | 20 |
Contact Base Material | Beryllium Copper |
Diode Current Rating | 8A |
Terminal Junction System Component Type | Electronic Splice-Diode |
Product Type | Terminal Junction System Component |
Diode Circuit Number | 1N5199 |
In-Line Junction Modules Tj Sz20/22 Spec Wide |Amp Te Connectivity 591846-1 | Newark Electronics |
In-Line Junction Modules TJ SZ20/22 SPEC WIDE | Rapid Electronics |
TERMINAL JUNCTION SYSTEM COMPONENT | Farnell |
TJ SZ20/22 SPEC WIDE SINGLE Terminal Junction System Component Type: Electronic Splice-Diode Number of Contact Points: 10 Compatible With Contact Size: 20 Number of Positions: 10 Sealable: No Electronic Splice-Diode 10 20 | Terminal Junction Module | Part Number: 591846-1 | Internal Number: 591846-1 | TE Connectivity | TE Store |
Terminal Junction System | Avnet America |
TJ SZ20/22 SPEC WIDE SINGLE | TE Connectivity 591846-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP Series |
RoHS: | Unknown |
Product Range | AMP Series |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 591846-1?
Additional datasheets, footprints and schematics for 591846-1 are listed on our Part Details page. You can also find images and similar parts to 591846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591846-1 fall under?
The 591846-1 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 591846-1 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 591846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591846-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 591846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591846-1 often in real-time on the comparison pages.
What if I can't find stock of 591846-1?
You can fill out our help required form which you can use to request a quote for 591846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.