Status: | Unknown |
---|---|
Series: | .050 CHAMP Series |
RoHS: | Compliant |
No. of Contacts | 60Contacts |
---|---|
Gender | Receptacle |
Connector Type | Board to Board |
Contact Termination Type | Solder |
Product Range | .050 CHAMP Series |
Connector Mounting | Through Hole Mount |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | Yes |
Rec Ass'y(V) 60P 1.27Fhbb |Amp Te Connectivity 5917628-2 | Newark Electronics |
Conn SCSI RCP 60 POS 2.54mm Solder ST Thru-Hole 60 Terminal 1 Port | Avnet America |
REC ASS Y(V) 60P 1.27FHBB | Farnell |
Where can I find additional details, specifications and documents for a 5917628-2.?
Additional datasheets, footprints and schematics for 5917628-2. are listed on our Part Details page. You can also find images and similar parts to 5917628-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5917628-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5917628-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5917628-2. fall under?
The 5917628-2. is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5917628-2. when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5917628-2. you can contact the distributor directly for product support, shipping queries etc.
Is the 5917628-2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5917628-2. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5917628-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5917628-2. often in real-time on the comparison pages.
What if I can't find stock of 5917628-2.?
You can fill out our help required form which you can use to request a quote for 5917628-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.