591637-5 Terminal Junction Modules & Accessories by TE Connectivity

TJ BRKT FRAME ASSY,W/SPC MARK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$141.65

Distributor Stock
Logo for Newark
Newark
from US$149.46
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$141.65
-
Buy Now
Logo for RS Americas
RS Americas
from US$207.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Length 46.38mm, 1.826in
Terminal Junction Module Accessory Type Mounting Bracket

Alternative Descriptions

Tj Brkt Frame Assy,w/Spc Mark |Amp Te Connectivity 591637-5 | Newark Electronics
AMP591637-5 | Avnet America
TJ BRKT FRAME ASSY, W/SPC MARK | TE Connectivity 591637-5 | RS Americas


591637-5 . Unknown Parts by Unknown

MOUNTING BRACKET TERMINAL BLOCK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 591637-5?

Additional datasheets, footprints and schematics for 591637-5 are listed on our Part Details page. You can also find images and similar parts to 591637-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 591637-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591637-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 591637-5 fall under?

The 591637-5 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Module Hardware.

Can I view similar or alternative parts?

You can view similar parts to 591637-5 when available in the Terminal Junction Module Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 591637-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 591637-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 591637-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 591637-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 591637-5 often in real-time on the comparison pages.

What if I can't find stock of 591637-5?

You can fill out our help required form which you can use to request a quote for 591637-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay