5915PC-23T-B30-AM0 Fans & Blowers by NMB Technologies Corporation

AXIAL FAN, 172MM, 230V, 190mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$61.53

Distributor Stock
Logo for Farnell
Farnell
from US$62.96
No stock
Buy Now
Logo for element14
element14
from US$61.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 172mm
External Depth 38mm
Flow Rate - Imperial 211.8cu.ft/min
Flow Rate - Metric 6m³/min
Noise Rating 56dBA
Bearing Type Ball
Power Rating 35W
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 172Mm, 230V, 190Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5915PC-23T-B30-AM0?

Additional datasheets, footprints and schematics for 5915PC-23T-B30-AM0 are listed on our Part Details page. You can also find images and similar parts to 5915PC-23T-B30-AM0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5915PC-23T-B30-AM0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5915PC-23T-B30-AM0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5915PC-23T-B30-AM0 fall under?

The 5915PC-23T-B30-AM0 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 5915PC-23T-B30-AM0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5915PC-23T-B30-AM0 you can contact the distributor directly for product support, shipping queries etc.

Is the 5915PC-23T-B30-AM0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5915PC-23T-B30-AM0 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 5915PC-23T-B30-AM0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5915PC-23T-B30-AM0 often in real-time on the comparison pages.

What if I can't find stock of 5915PC-23T-B30-AM0?

You can fill out our help required form which you can use to request a quote for 5915PC-23T-B30-AM0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay