Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1194678-7,
591385-000 |
Adhesive Pre-Coat | No |
---|---|
Material | Modified Fluoropolymer |
材質システム コード | 300 |
Material Code | 125 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | 11.4 – 34.3mm, .45 – 1.35in |
Inside Diameter Range (Leg 2) | 11.4 – 22.9mm, .45 – .9in |
Inside Diameter Range (Leg 1) | .45 – .9in, 11.4 – 22.9mm |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | None |
Adhesive Code | S1255-04 |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Size Code | 02 |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Flammability | Flame-Retardant |
Resistant To | Abrasion |
Heat Shrink Cable Boots & End Caps 381A302-125-0 |Raychem Te Connectivity 591385-000 | Newark Electronics |
Cable Accessories Transition Fluoropolymer Flame Retardant Modified | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION 362A014-3-0 | Sager |
Where can I find additional details, specifications and documents for a 591385-000?
Additional datasheets, footprints and schematics for 591385-000 are listed on our Part Details page. You can also find images and similar parts to 591385-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591385-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591385-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591385-000 fall under?
The 591385-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 591385-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591385-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 591385-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591385-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 591385-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591385-000 often in real-time on the comparison pages.
What if I can't find stock of 591385-000?
You can fill out our help required form which you can use to request a quote for 591385-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.