Status: | Unknown |
---|---|
Series: | 59135 Series |
RoHS: | Unknown |
Sensing Range Max | 18mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 150°C |
Supply Current | 500mA |
Product Range | 59135 Series |
Breakover Voltage Min | 450VDC |
Contact Configuration | 1NO |
Current Load AC Max | 1.5A |
External Depth | 6.35mm |
External Length / Height | 28.57mm |
External Width | 19.05mm |
Fixing Centres | 15.88mm |
Lead Length | 300mm |
Output Power Max | 10W |
Power Rating | 10W |
Sensing Distance Max | 18mm |
Sensing Range | 17mm to 23mm |
Sensor Input | Magnetic |
Supply Voltage DC Max | 300V |
Switching Current AC Max | 0.5A |
Switching Power Max | 10W |
Switching Voltage | 300VDC |
Switching Voltage DC | 300 |
59135-2-T-02-A Sens/ Box |Littelfuse 59135-2-T-02-A | Newark Electronics |
REED SENSOR, HI TEMP, FLANGE, NO, HV | element14 |
Where can I find additional details, specifications and documents for a 59135-2-T-02-A?
Additional datasheets, footprints and schematics for 59135-2-T-02-A are listed on our Part Details page. You can also find images and similar parts to 59135-2-T-02-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59135-2-T-02-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59135-2-T-02-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59135-2-T-02-A fall under?
The 59135-2-T-02-A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59135-2-T-02-A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59135-2-T-02-A you can contact the distributor directly for product support, shipping queries etc.
Is the 59135-2-T-02-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59135-2-T-02-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 59135-2-T-02-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59135-2-T-02-A often in real-time on the comparison pages.
What if I can't find stock of 59135-2-T-02-A?
You can fill out our help required form which you can use to request a quote for 59135-2-T-02-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.