Status: | Unknown |
---|---|
Series: | 59135 Series |
RoHS: | Compliant |
Sensing Range Max | 18.5mm |
---|---|
Sensor Mounting | Flange |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 59135 Series |
RoHS Compliant | Yes |
Reed Sensor, 1No, 18.5Mm, Flange | Newark Electronics |
REED 1NO AT12-18 | Rutronik |
59135 Series SPST-NO Wire Leads High Temperature Flange Mount Reed Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a 59135-1-S-04-A?
Additional datasheets, footprints and schematics for 59135-1-S-04-A are listed on our Part Details page. You can also find images and similar parts to 59135-1-S-04-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59135-1-S-04-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59135-1-S-04-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59135-1-S-04-A fall under?
The 59135-1-S-04-A is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59135-1-S-04-A when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59135-1-S-04-A you can contact the distributor directly for product support, shipping queries etc.
Is the 59135-1-S-04-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59135-1-S-04-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 59135-1-S-04-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59135-1-S-04-A often in real-time on the comparison pages.
What if I can't find stock of 59135-1-S-04-A?
You can fill out our help required form which you can use to request a quote for 59135-1-S-04-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.