Status: | Unknown |
---|---|
Series: | Maxigrabber Series |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.55
|
17
in stock
|
Buy Now | |
Sager
from US$3.05
|
1,921
in stock
|
Buy Now | |
RS Americas
from US$2.41
|
770
in stock
|
Buy Now | |
PEI-Genesis
from US$2.21
|
621
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
68
in stock
|
Buy Now | |
element14
from US$2.39
|
68
in stock
|
Buy Now | |
Farnell
from US$2.55
|
68
in stock
|
Buy Now | |
Distrelec
from US$3.17
|
35
in stock
|
Buy Now |
IC Case Styles | - |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | - |
Contact Plating | - |
Product Range | Maxigrabber Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Spring Probe |
Current Rating | 5A |
Overall Length | 165.1mm |
Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Compliant |
Accessory Type | Reducing Bushing |
---|---|
For Use With | Anderson SB 50 Series 5900-BK & 1307-BK Contacts |
Product Range | SB Series |
RoHS Compliant | Yes |
Heavy Duty Power Connectors BUSHING #6 TO #14-16 14-16 AWG | Sager |
Connector Power Heavy Duty BUSHING #6 TO #14-16 14-16 AWG | Anderson Power Products 5913 | RS Americas |
CON BUSH 6 TO 14/16 | PEI-Genesis |
Reducing Bushing, 16-14 Awg | Newark Electronics |
Anderson Power Products Reducing Bushing, 6 ... 14 / 16AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5913?
Additional datasheets, footprints and schematics for 5913 are listed on our Part Details page. You can also find images and similar parts to 5913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5913 fall under?
The 5913 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 5913 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5913 you can contact the distributor directly for product support, shipping queries etc.
Is the 5913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5913 have stock available?
Authorised distributors including Sager, RS Americas, PEI-Genesis, Newark Electronics and element14 have stock available or on a lead time for 5913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5913 often in real-time on the comparison pages.
What if I can't find stock of 5913?
You can fill out our help required form which you can use to request a quote for 5913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.