Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | SMD |
Bulb Size | T-1 (3mm) |
Forward Current If | 10mA |
Luminous Intensity | 5mcd |
Forward Voltage | 2V |
Viewing Angle | 40° |
Height | 5mm |
Width | 4.3mm |
RoHS Compliant | Yes |
3MM PRISM Y 13" REEL | RS Americas |
Indicator, Led Pcb, 3Mm, Yellow, 2V | Newark Electronics |
Where can I find additional details, specifications and documents for a 591-2401-013F?
Additional datasheets, footprints and schematics for 591-2401-013F are listed on our Part Details page. You can also find images and similar parts to 591-2401-013F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591-2401-013F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591-2401-013F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591-2401-013F fall under?
The 591-2401-013F is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to 591-2401-013F when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591-2401-013F you can contact the distributor directly for product support, shipping queries etc.
Is the 591-2401-013F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 591-2401-013F have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for 591-2401-013F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591-2401-013F often in real-time on the comparison pages.
What if I can't find stock of 591-2401-013F?
You can fill out our help required form which you can use to request a quote for 591-2401-013F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.