Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$47.27
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 127mm |
External Depth | 38mm |
Flow Rate - Imperial | 121.2cu.ft/min |
Flow Rate - Metric | 3.39m³/min |
Noise Rating | 47dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
AC Fan, 115V, 127x127x 38mm, 121.2CFM, 17W, 47dBA, Terminals | ebm-papst 5908W | RS Americas |
Axial Fan, 127Mm, 115Vac | Newark Electronics |
AC Axial Fan, 127x38mm, 115V | RS |
AC Fans Tubeaxial Fan 127x127x38mm 115VAC | Rapid Electronics |
FAN, 127X127X38MM, 115VAC | element14 |
Where can I find additional details, specifications and documents for a 5908W?
Additional datasheets, footprints and schematics for 5908W are listed on our Part Details page. You can also find images and similar parts to 5908W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5908W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5908W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5908W fall under?
The 5908W is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 5908W when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5908W you can contact the distributor directly for product support, shipping queries etc.
Is the 5908W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5908W have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5908W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5908W often in real-time on the comparison pages.
What if I can't find stock of 5908W?
You can fill out our help required form which you can use to request a quote for 5908W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.