Status: | Unknown |
---|---|
Series: | 59085 Series |
RoHS: | Compliant |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.60
|
No stock
|
Buy Now |
Sensing Range Max | 1.4mm |
---|---|
Sensor Mounting | Cable |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | 59085 Series |
RoHS Compliant | Yes |
Vane Sensor, 1Nc, 1.4Mm, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 59085-4-T-03-A?
Additional datasheets, footprints and schematics for 59085-4-T-03-A are listed on our Part Details page. You can also find images and similar parts to 59085-4-T-03-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59085-4-T-03-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59085-4-T-03-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59085-4-T-03-A fall under?
The 59085-4-T-03-A is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59085-4-T-03-A when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59085-4-T-03-A you can contact the distributor directly for product support, shipping queries etc.
Is the 59085-4-T-03-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59085-4-T-03-A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 59085-4-T-03-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59085-4-T-03-A often in real-time on the comparison pages.
What if I can't find stock of 59085-4-T-03-A?
You can fill out our help required form which you can use to request a quote for 59085-4-T-03-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.