Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 4 x Test Leads 2 x Test Probes 2 x Spade Lugs 2 x Crocodile Clips Probe Tips |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Colour | Red / Black |
Connector Type B | 4mm Banana Plug Shrouded |
Lead Length | 1.2m |
Test Lead Kit, Dmms | Newark Electronics |
Test Lead Kit Basic Electrical Dmm | Pomona Electronics 5901B/POM | RS Americas |
TEST LEAD KIT,ELECTRONIC BENCH 5 SETS +TIPS W/ TRI-FOLD POUC | Jameco Electronics |
TEST LEAD KIT, DMMS | element14 |
Pomona Electronic Bench DMM Test Lead Kit | Distrelec |
Where can I find additional details, specifications and documents for a 5901B/POM?
Additional datasheets, footprints and schematics for 5901B/POM are listed on our Part Details page. You can also find images and similar parts to 5901B/POM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5901B/POM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5901B/POM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5901B/POM fall under?
The 5901B/POM is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5901B/POM when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5901B/POM you can contact the distributor directly for product support, shipping queries etc.
Is the 5901B/POM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5901B/POM have stock available?
Authorised distributors including Newark Electronics, RS Americas, Jameco Electronics, element14 and Distrelec have stock available or on a lead time for 5901B/POM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5901B/POM often in real-time on the comparison pages.
What if I can't find stock of 5901B/POM?
You can fill out our help required form which you can use to request a quote for 5901B/POM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.