Status: | Unknown |
---|---|
Series: | 9159 Series |
RoHS: | Compliant |
Accessory Type | Shorting Link |
---|---|
For Use With | 9159 Series 2 Position PCB Plug |
No. of Positions | 2Positions |
Pitch Spacing | 3mm |
Product Range | 9159 Series |
RoHS Compliant | Yes |
Connector Accessory, Shorting Link, 9159 Series 2 Position Pcb Plug, 2, 3 Mm Rohs Compliant: Yes |Avx Interconnect 589159002000006 | Newark Electronics |
9159 Series Special 2 Way Shorting Socket | Future Electronics |
Conn Shorting Socket SKT 2 POS 3mm ST T/R | Avnet America |
Where can I find additional details, specifications and documents for a 589159002000006?
Additional datasheets, footprints and schematics for 589159002000006 are listed on our Part Details page. You can also find images and similar parts to 589159002000006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 589159002000006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 589159002000006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 589159002000006 fall under?
The 589159002000006 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 589159002000006 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 589159002000006 you can contact the distributor directly for product support, shipping queries etc.
Is the 589159002000006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 589159002000006 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 589159002000006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 589159002000006 often in real-time on the comparison pages.
What if I can't find stock of 589159002000006?
You can fill out our help required form which you can use to request a quote for 589159002000006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.