Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.18
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.91
|
15,905
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.91
|
5,301
in stock
|
Buy Now | |
Distrelec
from US$4.39
|
10
in stock
|
Buy Now | |
RS Americas
from US$15.13
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
-
|
Buy Now | |
Rapid Electronics
from US$3.51
|
-
|
Buy Now | |
element14
from US$12.42
|
-
|
Buy Now | |
Carlton-Bates
from US$1.71
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | - |
External Height | 152mm |
External Width | 228mm |
Board Thickness | 0.8mm |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Adafruit Adafruit Prototyping Board Pack | Distrelec |
Adafruit 589 Perma-Proto Quarter Size Pack of 3 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | 500 |
RoHS: | Compliant |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Fibreglass |
External Height | 152mm |
External Width | 228mm |
Board Thickness | 0.8mm |
SVHC | No SVHC (15-Jan-2019) |
Product Range | 500 |
RoHS Compliant | Yes |
Board | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tool Body Material | Aluminium |
---|---|
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 589?
Additional datasheets, footprints and schematics for 589 are listed on our Part Details page. You can also find images and similar parts to 589 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 589 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 589 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 589 fall under?
The 589 is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 589 when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 589 you can contact the distributor directly for product support, shipping queries etc.
Is the 589 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 589 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 589.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 589 often in real-time on the comparison pages.
What if I can't find stock of 589?
You can fill out our help required form which you can use to request a quote for 589 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.