Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | TFE |
---|---|
Jacket Colour | White |
Wire Gauge | 12AWG |
Conductor Area CSA | 3.105mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 19 x 0.455mm |
Voltage Rating | 1kV |
Conductor Material | Copper |
External Diameter | 3.15mm |
Approval Specification | MIL-DTL-16878/5 (TYPE EE) UL 1180 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 19 / 25AWG |
Outer Diameter | 3.15mm |
Wire Size | 12AWG |
Hu Wire Ptfe/1000 Ft Rohs Compliant: Yes |Alpha Wire 5879/12 WH001 | Newark Electronics |
Hook-Up Wire,12 AWG, Conductor, PTFE Insulated, Stranded, White,1000 | Alpha Wire 5879/12 WH001 | RS Americas |
WIRE, WHT, 12AWG, 19/25AWG, 304.8M | Farnell |
Where can I find additional details, specifications and documents for a 5879/12 WH001?
Additional datasheets, footprints and schematics for 5879/12 WH001 are listed on our Part Details page. You can also find images and similar parts to 5879/12 WH001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5879/12 WH001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5879/12 WH001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5879/12 WH001 fall under?
The 5879/12 WH001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 5879/12 WH001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5879/12 WH001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5879/12 WH001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5879/12 WH001 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 5879/12 WH001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5879/12 WH001 often in real-time on the comparison pages.
What if I can't find stock of 5879/12 WH001?
You can fill out our help required form which you can use to request a quote for 5879/12 WH001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.