Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
587763-000,
5-1194651-0 |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.96
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.13
|
6,675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.13
|
1,557
in stock
|
Buy Now | |
TTI Europe
from US$2.55
|
1,550
in stock
|
Buy Now | |
Rapid Electronics
from US$3.33
|
643
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
643
in stock
|
Buy Now | |
Distrelec
from US$3.57
|
643
in stock
|
Buy Now | |
element14
from US$3.38
|
407
in stock
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
Boersig
from US$3.33
|
-
|
Buy Now | |
Sager
from US$1.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Color | Green |
---|---|
Lead Stranding | Stranded |
Lead Plating Material | Tin |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | XL Polyethylene |
Recovered Inside Diameter (Max) | 4.5mm, .177in |
Shield Outside Diameter (Min) | .28in, 7.1mm |
Wire Size | 1.5mm², 16AWG |
Jacket Outside Diameter | 1.5mm, .42in |
Expanded Inside Diameter (Min) | .394in, 10mm |
Overall Length | 35.5mm, 1.4in |
Pre-Installed Lead Wire Size | .38mm² |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Product Type | Shield Terminator |
Temperature Indicator | No |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
587763-000 5-1194651-0 CWT-11-W122-5 | Heilind Electronics |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
SOLDER SLEEVE, PO, 35.5MM, 16AWG, CLEAR | element14 |
Cable Accessories Solder Sleeve Shield Terminator Polyolefin | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet Abacus |
Where can I find additional details, specifications and documents for a 587763-000?
Additional datasheets, footprints and schematics for 587763-000 are listed on our Part Details page. You can also find images and similar parts to 587763-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 587763-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 587763-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 587763-000 fall under?
The 587763-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 587763-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 587763-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 587763-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 587763-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Rapid Electronics and Chip One Stop have stock available or on a lead time for 587763-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 587763-000 often in real-time on the comparison pages.
What if I can't find stock of 587763-000?
You can fill out our help required form which you can use to request a quote for 587763-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.