Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
587725-000,
2-1194651-7 |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.90
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.74
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
1,050
in stock
|
Buy Now | |
Distrelec
from US$4.91
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$6.17
|
-
|
Buy Now | |
Avnet America
from US$4.11
|
-
|
Buy Now | |
RS Americas
from US$4.81
|
-
|
Buy Now | |
TTI Europe
from US$4.22
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now |
Pre-Installed Lead | Yes |
---|---|
Pre-Installed Lead Type | Braid Strap 654 |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Overall Length | 16.5mm, .65in |
Recovered Inside Diameter (Max) | .085in, 2.15mm |
Expanded Inside Diameter (Min) | 5.08mm, .2in |
Jacket Outside Diameter | .2in, 5.08mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | Yes |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Wire Temperature (Max) | 125°C |
Solder Sleeves&Shield Tubing S03-08-R | Rapid Electronics |
Heat Shrink Tubing And Sleeves S03-08-R |Raychem Te Connectivity 587725-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves, S03-08-R | TE Connectivity 587725-000 | RS Americas |
Solder Sleeves & Shield Tubing S03-08-R | Sager |
Where can I find additional details, specifications and documents for a 587725-000?
Additional datasheets, footprints and schematics for 587725-000 are listed on our Part Details page. You can also find images and similar parts to 587725-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 587725-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 587725-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 587725-000 fall under?
The 587725-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 587725-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 587725-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 587725-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 587725-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 587725-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 587725-000 often in real-time on the comparison pages.
What if I can't find stock of 587725-000?
You can fill out our help required form which you can use to request a quote for 587725-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.