Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.89
|
453
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
21,120
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
453
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
RS Americas
from US$2.73
|
-
|
Buy Now | |
TE Store
from US$4.04
|
-
|
Buy Now | |
Farnell
from US$4.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Mating Post Length | 8.08mm, .318in |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 120 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Headers&wire Housings Dbl Row 6 Pos 8.08Mm |Amp Te Connectivity 5-87543-6 | Newark Electronics |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 12 Modii Hdr Drst Unshrd .100 | TE Connectivity 5-87543-6 | RS Americas |
Special Order: 12 MODII HDR DRST UNSHRD .100 PCB Header & Receptacle | Part Number: 5-87543-6 | Internal Number: 5-87543-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-87543-6?
Additional datasheets, footprints and schematics for 5-87543-6 are listed on our Part Details page. You can also find images and similar parts to 5-87543-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-87543-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87543-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-87543-6 fall under?
The 5-87543-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-87543-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87543-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-87543-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-87543-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 5-87543-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-87543-6 often in real-time on the comparison pages.
What if I can't find stock of 5-87543-6?
You can fill out our help required form which you can use to request a quote for 5-87543-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.