Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Red |
---|---|
Bulb Size | 15mm |
Wavelength Typ | 639nm |
Luminous Intensity | 17325mcd |
Average Bulb Life | 100000h |
Supply Voltage | 14V |
Current Rating | 30mA |
RoHS Compliant | No |
Led Bulb, Red, 15Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 586-4601-103?
Additional datasheets, footprints and schematics for 586-4601-103 are listed on our Part Details page. You can also find images and similar parts to 586-4601-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 586-4601-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 586-4601-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 586-4601-103 fall under?
The 586-4601-103 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 586-4601-103 when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 586-4601-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 586-4601-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 586-4601-103 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 586-4601-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 586-4601-103 often in real-time on the comparison pages.
What if I can't find stock of 586-4601-103?
You can fill out our help required form which you can use to request a quote for 586-4601-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.