Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | E10 / MES |
---|---|
LED Colour | Red |
Bulb Size | T-3 1/4 (10mm) |
Power Rating | - |
Wavelength Typ | 630nm |
Luminous Intensity | 1050mcd |
Average Bulb Life | 100000h |
Supply Voltage | 14V |
Current Rating | 15mA |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Red |
External Diameter | 9.25mm |
External Length / Height | 29.675mm |
Forward Current If Max | 15mA |
Forward Voltage | 14V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | T-3 1/4 |
Lens Length | 15.65mm |
Luminous Intensity Typ | 1050mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
Peak Wavelength | 630nm |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Voltage Category | 12V dc |
Voltage Vf Typ | 12VDC |
LED Replacement Lamps-Based LEDs SCREW BASE LED | Rapid Electronics |
LED, E10, 12VDC, RED | Farnell |
Screw Base Led T3 1/4 Red 14V Rohs Compliant: Yes |Dialight 586-2701-203F | Newark Electronics |
Where can I find additional details, specifications and documents for a 586-2701-203F?
Additional datasheets, footprints and schematics for 586-2701-203F are listed on our Part Details page. You can also find images and similar parts to 586-2701-203F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 586-2701-203F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 586-2701-203F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 586-2701-203F fall under?
The 586-2701-203F is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 586-2701-203F when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 586-2701-203F you can contact the distributor directly for product support, shipping queries etc.
Is the 586-2701-203F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 586-2701-203F have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 586-2701-203F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 586-2701-203F often in real-time on the comparison pages.
What if I can't find stock of 586-2701-203F?
You can fill out our help required form which you can use to request a quote for 586-2701-203F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.