Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.82
|
63
in stock
|
Buy Now | |
RS Americas
from US$2.23
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$4.13
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$3.99
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
-
|
Buy Now | |
TTI Europe
from US$3.05
|
-
|
Buy Now | |
Sager
from US$3.02
|
-
|
Buy Now |
Lamp Base Type | BA9s |
---|---|
LED Color | Yellow |
Bulb Size | 5mm |
Wavelength Typ | 592nm |
Luminous Intensity | 637mcd |
Average Bulb Life | 100000h |
Supply Voltage | 28V |
Current Rating | 15mA |
RoHS Compliant | Yes |
Lamp, LED, T-3 1/4, Mini Bayonet, Yellow, 28VDC, 7.5mA, 637mcd, 100000 Hrs | Dialight 586-2403-205F | RS Americas |
LED Replacement Lamps-Based LEDs Yellow 592nm | Rapid Electronics |
Yellow BA9s LED lamp indicator,28Vdc | RS |
Led Bulb, Mini Bayonet/Ba9S, Yellow | Newark Electronics |
T3 1/4 MIN BAY AMB 28V NP | TTI Europe |
LED Replacement Lamps - Based LEDs Yellow, 592nm 637mcd, 7.5mA | Sager |
Where can I find additional details, specifications and documents for a 586-2403-205F?
Additional datasheets, footprints and schematics for 586-2403-205F are listed on our Part Details page. You can also find images and similar parts to 586-2403-205F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 586-2403-205F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 586-2403-205F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 586-2403-205F fall under?
The 586-2403-205F is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 586-2403-205F when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 586-2403-205F you can contact the distributor directly for product support, shipping queries etc.
Is the 586-2403-205F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 586-2403-205F have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 586-2403-205F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 586-2403-205F often in real-time on the comparison pages.
What if I can't find stock of 586-2403-205F?
You can fill out our help required form which you can use to request a quote for 586-2403-205F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.