Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Lamp Base Type | BA9s |
---|---|
LED Color | Red |
Bulb Size | T-3 1/4 |
Power Rating | - |
Wavelength Typ | 630nm |
Luminous Intensity | 1050mcd |
Average Bulb Life | 100000h |
Supply Voltage | 28V |
Current Rating | 15mA |
LED Replacement Lamps-Based LEDs Red 630nm | Rapid Electronics |
Led Bulb, Mini Bayonet/Ba9S, Red | Newark Electronics |
LED BULB, MINI BAYONET/BA9S, RED | element14 |
T3 1/4 MIN BAY RD 28V POL | TTI Europe |
LED Replacement Lamps - Based LEDs Red, 630nm 1050mcd, 15mA | Sager |
Where can I find additional details, specifications and documents for a 586-2401-105F?
Additional datasheets, footprints and schematics for 586-2401-105F are listed on our Part Details page. You can also find images and similar parts to 586-2401-105F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 586-2401-105F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 586-2401-105F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 586-2401-105F fall under?
The 586-2401-105F is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 586-2401-105F when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 586-2401-105F you can contact the distributor directly for product support, shipping queries etc.
Is the 586-2401-105F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 586-2401-105F have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 586-2401-105F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 586-2401-105F often in real-time on the comparison pages.
What if I can't find stock of 586-2401-105F?
You can fill out our help required form which you can use to request a quote for 586-2401-105F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.