Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
189
in stock
|
Buy Now | |
element14
from US$3.64
|
189
in stock
|
Buy Now | |
Farnell
from US$4.69
|
189
in stock
|
Buy Now | |
RS Americas
from US$4.23
|
128
in stock
|
Buy Now | |
Sager
from US$3.48
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.69
|
-
|
Buy Now | |
TTI Europe
from US$3.86
|
-
|
Buy Now |
Lamp Base Type | Midget Flange |
---|---|
LED Color | White |
Bulb Size | T-1 3/4 (5mm) |
Power Rating | - |
Wavelength Typ | - |
Luminous Intensity | 460mcd |
Average Bulb Life | 100000h |
Supply Voltage | 28V |
Colour | White |
Led Bulb, Midget Flange, White, T-1 3/4 | Newark Electronics |
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4 | element14 |
Lamp, LED, T-1 3/4, Midget Flange, White, 28VDC, 10mA, 460mcd, 100000 Hrs | Dialight 586-1106-105F | RS Americas |
LED Replacement Lamps - Based LEDs T1 3/4 MIDGET FLANGE WHT 28V P | Sager |
LED, SINGLE CHIP BASED, T-1 3/4, MIDGET | RS |
T1 3/4 MDGT FLNG WHITE 28V P | TTI Europe |
Where can I find additional details, specifications and documents for a 586-1106-105F.?
Additional datasheets, footprints and schematics for 586-1106-105F. are listed on our Part Details page. You can also find images and similar parts to 586-1106-105F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 586-1106-105F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 586-1106-105F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 586-1106-105F. fall under?
The 586-1106-105F. is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 586-1106-105F. when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 586-1106-105F. you can contact the distributor directly for product support, shipping queries etc.
Is the 586-1106-105F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 586-1106-105F. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 586-1106-105F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 586-1106-105F. often in real-time on the comparison pages.
What if I can't find stock of 586-1106-105F.?
You can fill out our help required form which you can use to request a quote for 586-1106-105F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.